Rochester Electronics Logic - Flip Flops 8415001EA

Description
SN54HC109 DUAL J-K POSITIVE-EDGE
Datasheet
Description
SN54HC109 DUAL J-K POSITIVE-EDGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 8415001EA - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
8415001EA
Logic - Flip Flops 8415001EA
SN54HC109 DUAL J-K POSITIVE-EDGE

SN54HC109 DUAL J-K POSITIVE-EDGE

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 8415001EA
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CMTC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 1727-5964-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers
 - 4076BDCQR - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP16
View Details
3 suppliers