Manufacturer: Analog Devices Inc.
Win Source Part Number: 908464-7B37-E-04-1
Series: 7B
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Sensor Amplifier Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 9033.00.9000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 908464-7B37-E-04-1 |
| Product Name | Unclassified - 7B37-E-04-1 |