Rochester Electronics Logic - Logic - Gates and Inverters - 7702402CA 7702402CA

Description
Manufacturer: Texas Instruments Win Source Part Number: 908411-7702402CA Operating Temperature Range: -55°C ~ 125°C Features: AND Gate IC 4 Channel - 14-CDIP Package: Bulk Package: 14-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 908411-7702402CA Operating Temperature Range: -55°C ~ 125°C Features: AND Gate IC 4 Channel - 14-CDIP Package: Bulk Package: 14-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 7702402CA - 908411-7702402CA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 7702402CA
908411-7702402CA
Logic - Logic - Gates and Inverters - 7702402CA 908411-7702402CA
Manufacturer: Texas Instruments Win Source Part Number: 908411-7702402CA Operating Temperature Range: -55°C ~ 125°C Features: AND Gate IC 4 Channel - 14-CDIP Package: Bulk Package: 14-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 908411-7702402CA
Operating Temperature Range: -55°C ~ 125°C
Features: AND Gate IC 4 Channel - 14-CDIP
Package: Bulk
Package: 14-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 14-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - 7702402CA - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
7702402CA
Logic - Gates and Inverters 7702402CA
IC GATE AND 4CH 2-INP 14CDIP

IC GATE AND 4CH 2-INP 14CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 908411-7702402CA 7702402CA
Product Name Logic - Logic - Gates and Inverters - 7702402CA Logic - Gates and Inverters
Gate Type NOT NOT; AND
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type DIP; Other; 14-CDIP
Supply Voltage 3.5V ~ 11V (Low), 1.5V ~ 4V (High)
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAP54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC1G04GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001CA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
4 suppliers
Inverters ICs - 1660411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details