Rochester Electronics Logic - Flip Flops 74VHC574SJ

Description
IC FF D-TYPE SNGL 8BIT 20SOP
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74VHC574SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74VHC574SJ
Logic - Flip Flops 74VHC574SJ
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74VHC574SJ
Product Name Logic - Flip Flops
fMAX 115 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3804-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ACT175MTC - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details