Rochester Electronics Logic - Flip Flops 74VHC175M

Description
IC FF D-TYPE SNGL 4BIT 16SOIC
Datasheet
Description
IC FF D-TYPE SNGL 4BIT 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74VHC175M - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74VHC175M
Logic - Flip Flops 74VHC175M
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74VHC175M
Product Name Logic - Flip Flops
fMAX 115 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 4013BDMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Single D-type flip-flop with reset; positive-edge trigger - 74LVC1G175GM,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
7 suppliers
Logic - Flip Flops - 74AC273MTCX - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details