Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
ROCHESTER ELECTRONICS
74VHC04SJ -- LOGIC - GATES AND INVERTERS
Rochester Electronics
Logic - Gates and Inverters
74VHC04SJ
Description
IC INVERTER 6CH 6-INP 14SOP
Lingto Electronic Limited
Done
Datasheet
Description
IC INVERTER 6CH 6-INP 14SOP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74VHC04SJ
Logic - Gates and Inverters
74VHC04SJ
IC INVERTER 6CH 6-INP 14SOP
IC INVERTER 6CH 6-INP 14SOP
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Logic Gates
Product Number
74VHC04SJ
Product Name
Logic - Gates and Inverters
Gate Type
NOT
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Integrated Circuits (ICs) - Logic - Gates and Inverters
54S134DM
Specs
Gate Type
NAND
IC Package Type
Other; 16-CDIP (0.300, 7.62mm)
View Details
2
suppliers
RS Components, Ltd.
Logic Gates
1697210
Specs
Gate Type
AND; NAND; Nand
Supply Voltage
5.5 v
Logic Family
Nand
View Details
Nexperia B.V.
Gates and Inverters
74AHCT3G04DC-Q100H
Specs
Gate Type
NOT
Supply Voltage
4.5V ~ 5.5V
Inputs
3
View Details
4
suppliers
Micross Components, Inc.
Dual 3-Input Majority Voter w/ error output
MYXAP54RHC301/V
Specs
Pin Count
14
IC Package Type
Other; Flat-Pack
View Details