74S133DC -- LOGIC - GATES AND INVERTERS
Rochester Electronics
Logic - Gates and Inverters
74S133DC
Description
NAND GATE, TTL
-
Lingto Electronic Limited
Datasheet
Description
NAND GATE, TTL
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
74S133DC |
|
Product Name
|
Logic - Gates and Inverters |
|
Gate Type
|
NOT; NAND
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
5.5V
Inputs
2
Operating Current
8 mA
View Details
Gate Type
NOT; Inverter
Supply Voltage
6V
Propagation Delay
11 ns
View Details
3 suppliers
Gate Type
Buffer/Driver; Buffer
Logic Family
Buffer
Inputs
1
View Details