74S109DC -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
74S109DC
Description
J-K FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
J-K FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
74S109DC |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
200 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Triggering
Positive-edge Triggered; Positive Edge
Supply Voltage
4.5 V ~ 5.5 V
Propagation Delay
11 ns
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
4.5V ~ 5.5V
View Details
3 suppliers