Rochester Electronics Logic - Logic - Gates and Inverters - 74S08DC 74S08DC

Description
Manufacturer: National Semiconductor Win Source Part Number: 908325-74S08DC Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 908325-74S08DC Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74S08DC - 908325-74S08DC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74S08DC
908325-74S08DC
Logic - Logic - Gates and Inverters - 74S08DC 908325-74S08DC
Manufacturer: National Semiconductor Win Source Part Number: 908325-74S08DC Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 908325-74S08DC
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - 74S08DC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74S08DC
Logic - Gates and Inverters 74S08DC
AND GATE

AND GATE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 908325-74S08DC 74S08DC
Product Name Logic - Logic - Gates and Inverters - 74S08DC Logic - Gates and Inverters
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4019BDC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Inverters ICs - 1221515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details