Rochester Electronics Logic - Flip Flops 74LVX74MX

Description
IC FF D-TYPE DUAL 1BIT 14SOIC
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74LVX74MX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVX74MX
Logic - Flip Flops 74LVX74MX
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74LVX74MX
Product Name Logic - Flip Flops
fMAX 85 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-4513-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
3 suppliers
SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - 5962-9757601QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Logic - Flip Flops - 54FCT374TLB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details