Rochester Electronics Logic - Flip Flops 74LVX574SJ

Description
IC FF D-TYPE SNGL 8BIT 20SOP
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74LVX574SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVX574SJ
Logic - Flip Flops 74LVX574SJ
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74LVX574SJ
Product Name Logic - Flip Flops
fMAX 75 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT109PC - Lingto Electronic Limited
Specs
fMAX 210 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
Low-power D-type flip-flop; positive-edge trigger; 3-state - 74AUP1G374GS,132 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
6 suppliers