Rochester Electronics Logic - Flip Flops 74LVX374MX

Description
IC FF D-TYPE SNGL 8BIT 20SOIC
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74LVX374MX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVX374MX
Logic - Flip Flops 74LVX374MX
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74LVX374MX
Product Name Logic - Flip Flops
fMAX 95 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT112DB,118-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 5962-9223003MLA - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 32 mA
High-level Output Current (Source) 12 mA
View Details
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373ZQLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
7 suppliers