Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74LVTH652MTC

Description
IC TXRX NON-INVERT 3.6V 24TSSOP
Datasheet
Description
IC TXRX NON-INVERT 3.6V 24TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH652MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVTH652MTC
Logic - Buffers, Drivers, Receivers, Transceivers 74LVTH652MTC
IC TXRX NON-INVERT 3.6V 24TSSOP

IC TXRX NON-INVERT 3.6V 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVTH652MTC
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54L15-QDAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 4000 kbps
View Details
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer - AWMF-0197 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
Telecom - SI32177-B-FM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details