Rochester Electronics Logic - Flip Flops 74LVTH574MTCX

Description
IC FF D-TYPE SNGL 8BIT 20TSSOP
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74LVTH574MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVTH574MTCX
Logic - Flip Flops 74LVTH574MTCX
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74LVTH574MTCX
Product Name Logic - Flip Flops
fMAX 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 54FCT374ATDB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
SN54LVTH16374 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9564701QXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Low-power D-type flip-flop with set and reset; positive-edge trigger - 74AUP1G74DC/G401H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details