Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74LVTH240SJ

Description
IC BUFFER INVERT 3.6V 20SOP
Datasheet
Description
IC BUFFER INVERT 3.6V 20SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH240SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVTH240SJ
Logic - Buffers, Drivers, Receivers, Transceivers 74LVTH240SJ
IC BUFFER INVERT 3.6V 20SOP

IC BUFFER INVERT 3.6V 20SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVTH240SJ
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q24-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Transceiver ICs - 2312-DW3220SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
RF Amplifiers - AWT6264RM49P8 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh; WiMax
Supply Voltage Other; 5V
Package Type 10-SMD Module, No Lead
View Details