Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74LVTH240MTC

Description
IC BUFFER INVERT 3.6V 20TSSOP
Datasheet
Description
IC BUFFER INVERT 3.6V 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH240MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVTH240MTC
Logic - Buffers, Drivers, Receivers, Transceivers 74LVTH240MTC
IC BUFFER INVERT 3.6V 20TSSOP

IC BUFFER INVERT 3.6V 20TSSOP

Supplier's Site Datasheet
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH240MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVTH240MTC
Logic - Buffers, Drivers, Receivers, Transceivers 74LVTH240MTC
IC BUFFER INVERT 3.6V 20TSSOP

IC BUFFER INVERT 3.6V 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVTH240MTC
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Telecom - SI32177-C-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details
RF Transceiver ICs - NRF24LE1-F16Q48-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
GPS Antennas - 1248695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details