Rochester Electronics Logic - Flip Flops 74LVTH162374MTD

Description
IC FF D-TYPE DUAL 8BIT 48TSSOP
Datasheet
Description
IC FF D-TYPE DUAL 8BIT 48TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74LVTH162374MTD - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVTH162374MTD
Logic - Flip Flops 74LVTH162374MTD
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74LVTH162374MTD
Product Name Logic - Flip Flops
fMAX 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop with data enable; positive-edge trigger - 74HCT377PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
5 suppliers
Logic - Flip Flops - 54FCT574CTDB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Flip Flops - 74F374SCX-NS - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers