Rochester Electronics Logic - Flip Flops 74LVT74DB,112

Description
IC FF D-TYPE DUAL 1BIT 14SSOP
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 14SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74LVT74DB,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVT74DB,112
Logic - Flip Flops 74LVT74DB,112
IC FF D-TYPE DUAL 1BIT 14SSOP

IC FF D-TYPE DUAL 1BIT 14SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74LVT74DB,112
Product Name Logic - Flip Flops
fMAX 345 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type flip-flop; positive-edge trigger; 3-state - 74AUP1G374GM,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
6 suppliers
Logic - Flip Flops - 5962-9221804MRA - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74175DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details