Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74LVT244BDB,112

Description
IC BUFFER NON-INVERT 3.6V 20SSOP
Datasheet
Description
IC BUFFER NON-INVERT 3.6V 20SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT244BDB,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVT244BDB,112
Logic - Buffers, Drivers, Receivers, Transceivers 74LVT244BDB,112
IC BUFFER NON-INVERT 3.6V 20SSOP

IC BUFFER NON-INVERT 3.6V 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVT244BDB,112
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-DW3120SQ-ND - DigiKey
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Telecom - 336-5440-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 36-VFQFN Exposed Pad
View Details