Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162244BDGG,118 74LVT162244BDGG,118

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040618-74LVT162244B DGG,118 Mounting: SMD (SMT) Polarity: Non-Inverting Number of Pins: 48 Quiescent Current: 4 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: TSSOP Alternative Parts (Cross-Reference): 74LVT162244BDGG,1187 4LVT162244BDGG118; 74LVT162244BDGG:118; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Logic Function: Buffer
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040618-74LVT162244B DGG,118 Mounting: SMD (SMT) Polarity: Non-Inverting Number of Pins: 48 Quiescent Current: 4 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: TSSOP Alternative Parts (Cross-Reference): 74LVT162244BDGG,1187 4LVT162244BDGG118; 74LVT162244BDGG:118; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Logic Function: Buffer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162244BDGG,118 - 1040618-74LVT162244BDGG,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162244BDGG,118
1040618-74LVT162244BDGG,118
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162244BDGG,118 1040618-74LVT162244BDGG,118
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040618-74LVT162244B DGG,118 Mounting: SMD (SMT) Polarity: Non-Inverting Number of Pins: 48 Quiescent Current: 4 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: TSSOP Alternative Parts (Cross-Reference): 74LVT162244BDGG,1187 4LVT162244BDGG118; 74LVT162244BDGG:118; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Logic Function: Buffer

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040618-74LVT162244BDGG,118
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Pins: 48
Quiescent Current: 4 mA
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Case / Package: TSSOP
Alternative Parts (Cross-Reference): 74LVT162244BDGG,11874LVT162244BDGG118; 74LVT162244BDGG:118;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Logic Function: Buffer

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1040618-74LVT162244BDGG,118
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162244BDGG,118
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL8485CP - 875819-ISL8485CP - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details