Rochester Electronics Logic - Logic - Gates and Inverters - 74LVQ14SCX 74LVQ14SCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 908310-74LVQ14SCX Series: 74LVQ Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel Schmitt Trigger 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-74LVQ14SCX, 2156-74LVQ14SCX-FSTR -ND
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 908310-74LVQ14SCX Series: 74LVQ Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel Schmitt Trigger 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-74LVQ14SCX, 2156-74LVQ14SCX-FSTR -ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVQ14SCX - 908310-74LVQ14SCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVQ14SCX
908310-74LVQ14SCX
Logic - Logic - Gates and Inverters - 74LVQ14SCX 908310-74LVQ14SCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 908310-74LVQ14SCX Series: 74LVQ Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel Schmitt Trigger 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-74LVQ14SCX, 2156-74LVQ14SCX-FSTR -ND

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 908310-74LVQ14SCX
Series: 74LVQ
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-74LVQ14SCX, 2156-74LVQ14SCX-FSTR-ND

Buy Now Datasheet
Logic - Gates and Inverters - 74LVQ14SCX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVQ14SCX
Logic - Gates and Inverters 74LVQ14SCX
IC INVERT SCHMITT 6CH 6IN 14SOIC

IC INVERT SCHMITT 6CH 6IN 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 908310-74LVQ14SCX 74LVQ14SCX
Product Name Logic - Logic - Gates and Inverters - 74LVQ14SCX Logic - Gates and Inverters
Gate Type NOT NOT
Operating Temperature -40 to 85 C (-40 to 185 F)
IC Package Type SOIC; Other; 14-SOIC
Supply Voltage 2.2V (Low), 0.5V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC14BZZCT-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 6
View Details