Rochester Electronics Logic - Logic - Gates and Inverters - 74LVC32APW/DG118 74LVC32APW/DG118

Description
Manufacturer: NXP Win Source Part Number: 858043-74LVC32APW/DG 118 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C Features: OR Gate IC 4 Channel - 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 858043-74LVC32APW/DG 118 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C Features: OR Gate IC 4 Channel - 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVC32APW/DG118 - 858043-74LVC32APW/DG118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC32APW/DG118
858043-74LVC32APW/DG118
Logic - Logic - Gates and Inverters - 74LVC32APW/DG118 858043-74LVC32APW/DG118
Manufacturer: NXP Win Source Part Number: 858043-74LVC32APW/DG 118 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C Features: OR Gate IC 4 Channel - 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 858043-74LVC32APW/DG118
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C
Features: OR Gate IC 4 Channel - 14-TSSOP
Package: Bulk
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC32APW/DG118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC32APW/DG118
Logic - Gates and Inverters 74LVC32APW/DG118
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 858043-74LVC32APW/DG118 74LVC32APW/DG118
Product Name Logic - Logic - Gates and Inverters - 74LVC32APW/DG118 Logic - Gates and Inverters
Gate Type NOT NOT; OR
Operating Temperature -40 to 125 C (-40 to 257 F)
IC Package Type SOP; SSOP; TSSOP; Other; 14-TSSOP
Supply Voltage 1.08V ~ 2V (Low), 0.12V ~ 0.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
 - 5454DM - Rochester Electronics
Texas Instruments
Specs
Gate Type NOT; AND; OR
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details