Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74LVC2G34GS,132

Description
IC BUFFER NON-INVERT 5.5V 6XSON
Datasheet
Description
IC BUFFER NON-INVERT 5.5V 6XSON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G34GS,132 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVC2G34GS,132
Logic - Buffers, Drivers, Receivers, Transceivers 74LVC2G34GS,132
IC BUFFER NON-INVERT 5.5V 6XSON

IC BUFFER NON-INVERT 5.5V 6XSON

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVC2G34GS,132
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF51422-QFAA-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54F547DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
Telecom - SI32286-A-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details