74LVC273APGG8 -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
74LVC273APGG8
Description
OCTAL D-TYPE FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
OCTAL D-TYPE FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
74LVC273APGG8 |
|
Product Name
|
Logic - Flip Flops |
|
Low-level Output Current (Sink)
|
24 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
309 MHz
Low-level Output Current (Sink)
4 mA
High-level Output Current (Source)
4 mA
View Details
2 suppliers
fMAX
200 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details