Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74LVC16240ADL,112

Description
IC BUFFER INVERT 3.6V 48SSOP
Datasheet
Description
IC BUFFER INVERT 3.6V 48SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC16240ADL,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVC16240ADL,112
Logic - Buffers, Drivers, Receivers, Transceivers 74LVC16240ADL,112
IC BUFFER INVERT 3.6V 48SSOP

IC BUFFER INVERT 3.6V 48SSOP

Supplier's Site Datasheet
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC16240ADL,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVC16240ADL,112
Logic - Buffers, Drivers, Receivers, Transceivers 74LVC16240ADL,112
NEXPERIA 74LVC16240ADL - BUS DRI

NEXPERIA 74LVC16240ADL - BUS DRI

Supplier's Site Datasheet
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC16240ADL,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVC16240ADL,112
Logic - Buffers, Drivers, Receivers, Transceivers 74LVC16240ADL,112
BUS DRIVER, LVC/LCX/Z SERIES, 4

BUS DRIVER, LVC/LCX/Z SERIES, 4

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVC16240ADL,112
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Bluetooth Modules - 2473227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GPS; Galileo, GLONASS, GPS
Supply Voltage Other; 1.5V ~ 3.3V
Package Type 6-XFDFN
View Details