Rochester Electronics Logic - Logic - Gates and Inverters - 74LVC132AD,112 74LVC132AD,112

Description
Manufacturer: NXP Win Source Part Number: 858005-74LVC132AD,11 2 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C Features: NAND Gate IC 4 Channel Schmitt Trigger 14-SO Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 858005-74LVC132AD,11 2 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C Features: NAND Gate IC 4 Channel Schmitt Trigger 14-SO Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVC132AD,112 - 858005-74LVC132AD,112 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC132AD,112
858005-74LVC132AD,112
Logic - Logic - Gates and Inverters - 74LVC132AD,112 858005-74LVC132AD,112
Manufacturer: NXP Win Source Part Number: 858005-74LVC132AD,11 2 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C Features: NAND Gate IC 4 Channel Schmitt Trigger 14-SO Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 858005-74LVC132AD,112
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C
Features: NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC132AD,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC132AD,112
Logic - Gates and Inverters 74LVC132AD,112
NEXPERIA 74LVC132AD - NAND GATE,

NEXPERIA 74LVC132AD - NAND GATE,

Supplier's Site Datasheet
Logic - Gates and Inverters - 74LVC132AD,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC132AD,112
Logic - Gates and Inverters 74LVC132AD,112
IC GATE NAND SCHMIT 4CH 2IN 14SO

IC GATE NAND SCHMIT 4CH 2IN 14SO

Supplier's Site Datasheet
Logic - Gates and Inverters - 74LVC132AD,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC132AD,112
Logic - Gates and Inverters 74LVC132AD,112
NOW NEXPERIA 74LVC132AD - NAND G

NOW NEXPERIA 74LVC132AD - NAND G

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 858005-74LVC132AD,112 74LVC132AD,112 74LVC132AD,112
Product Name Logic - Logic - Gates and Inverters - 74LVC132AD,112 Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; NAND NOT; NAND
Operating Temperature -40 to 125 C (-40 to 257 F)
IC Package Type SOIC; Other; 14-SO
Supply Voltage 1V ~ 2V (Low), 0.12V ~ 0.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8228672P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Hex Inverter, Open Drain - MYXAP54RHC05/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
8-bit 8BIT Logic IC - 706-74AHCT574BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details