Rochester Electronics Logic - Flip Flops 74LV174D,112

Description
IC FF D-TYPE SNGL 6BIT 16SO
Datasheet
Description
IC FF D-TYPE SNGL 6BIT 16SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74LV174D,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LV174D,112
Logic - Flip Flops 74LV174D,112
IC FF D-TYPE SNGL 6BIT 16SO

IC FF D-TYPE SNGL 6BIT 16SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74LV174D,112
Product Name Logic - Flip Flops
fMAX 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN5476 Dual J-K Flip-Flops With Preset And Clear - 5962-9557501QEA - Texas Instruments
Specs
Flip-Flop Type J-K
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
4 suppliers
Flip Flops - 1727-3383-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
Logic - Flip Flops - 74AC377SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details