Rochester Electronics Logic - Logic - Gates and Inverters - 74LS15PC 74LS15PC

Description
Manufacturer: National Semiconductor Win Source Part Number: 857961-74LS15PC Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 857961-74LS15PC Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LS15PC - 857961-74LS15PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LS15PC
857961-74LS15PC
Logic - Logic - Gates and Inverters - 74LS15PC 857961-74LS15PC
Manufacturer: National Semiconductor Win Source Part Number: 857961-74LS15PC Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: Vendor Undefined

Manufacturer: National Semiconductor
Win Source Part Number: 857961-74LS15PC
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 2A (4 Weeks)
REACH Status: Vendor Undefined

Buy Now Datasheet
Logic - Gates and Inverters - 74LS15PC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LS15PC
Logic - Gates and Inverters 74LS15PC
AND GATE, TTL, PDIP14

AND GATE, TTL, PDIP14

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 857961-74LS15PC 74LS15PC
Product Name Logic - Logic - Gates and Inverters - 74LS15PC Logic - Gates and Inverters
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
 - 5413J/B - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
Gates and Inverters - 54S86FM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Specs
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
Pin Count 5
View Details