Rochester Electronics Logic - Signal Switches, Multiplexers, Decoders 74LS153DC

Description
IC DATA SELCT/MUX 2X1:4 16DIP
Datasheet
Description
IC DATA SELCT/MUX 2X1:4 16DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Signal Switches, Multiplexers, Decoders - 74LS153DC - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74LS153DC
Logic - Signal Switches, Multiplexers, Decoders 74LS153DC
IC DATA SELCT/MUX 2X1:4 16DIP

IC DATA SELCT/MUX 2X1:4 16DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Analog Multiplexers
Product Number 74LS153DC
Product Name Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x 1:4
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1915277 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HC4851PW/C4J - Quarktwin Technology Ltd.
Specs
Normal Condition Normally Closed (NC); Normally Open (NO)
Standards and Certifications RoHS
Ron 195 ohms
View Details