Rochester Electronics Logic - Logic - Gates and Inverters - 74LS12N 74LS12N

Description
74LS12 - NAND Gate, LS Series, 3-Func, 3-Input, TTL, PDIP14
Request a Quote Datasheet
Description
74LS12 - NAND Gate, LS Series, 3-Func, 3-Input, TTL, PDIP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74LS12N - Rochester Electronics
Newburyport, MA, United States
74LS12 - NAND Gate, LS Series, 3-Func, 3-Input, TTL, PDIP14

74LS12 - NAND Gate, LS Series, 3-Func, 3-Input, TTL, PDIP14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74LS12N - 857957-74LS12N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LS12N
857957-74LS12N
Logic - Logic - Gates and Inverters - 74LS12N 857957-74LS12N
Manufacturer: Rochester Electronics Win Source Part Number: 857957-74LS12N Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 857957-74LS12N
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
Logic IC - 705-74LS12N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Logic IC
705-74LS12N
Logic IC 705-74LS12N
IC GATE NAND 3CH 3-INP 14DIP Product overview: 74LS12N from Rochester Electronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LS12N can be used for catalog matching and distributor lookup.

IC GATE NAND 3CH 3-INP 14DIP Product overview: 74LS12N from Rochester Electronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LS12N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LS12N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LS12N
Gates and Inverters 74LS12N
IC Channel

IC Channel

Buy Now
Logic - Gates and Inverters - 74LS12N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LS12N
Logic - Gates and Inverters 74LS12N
NAND GATE, LS SERIES, 3 FUNC, 3

NAND GATE, LS SERIES, 3 FUNC, 3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LS12N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LS12N
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LS12N
IC GATE NAND 3CH 3-INP 14DIP

IC GATE NAND 3CH 3-INP 14DIP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LS12N 857957-74LS12N 705-74LS12N 74LS12N 74LS12N 74LS12N
Product Name Logic - Logic - Gates and Inverters - 74LS12N Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND; NAND NOT NAND NOT; NAND NAND
Logic Family TTL
IC Package Type DIP; PDIP; Other; PDIP Other; Bulk
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products