Rochester Electronics Interface - Drivers, Receivers, Transceivers 74LS126AFP-E

Description
74LS126 QUAD BUFFER/LINE DRIVERS
Datasheet
Description
74LS126 QUAD BUFFER/LINE DRIVERS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - 74LS126AFP-E - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
74LS126AFP-E
Interface - Drivers, Receivers, Transceivers 74LS126AFP-E
74LS126 QUAD BUFFER/LINE DRIVERS

74LS126 QUAD BUFFER/LINE DRIVERS

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LS126AFP-E
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q48-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
27.5 - 31.0 GHz Ka-Band Quad 4x2 Tx Beamformer - AWMF-0198 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - SI32176-B-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details