Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 857946-74LCX540WM
Series: 74LCX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Package: Bulk
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 857946-74LCX540WM |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX540WM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |