Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74LCX240SJX

Description
IC BUFFER INVERT 3.6V 20SOP
Datasheet
Description
IC BUFFER INVERT 3.6V 20SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX240SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LCX240SJX
Logic - Buffers, Drivers, Receivers, Transceivers 74LCX240SJX
IC BUFFER INVERT 3.6V 20SOP

IC BUFFER INVERT 3.6V 20SOP

Supplier's Site Datasheet
Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX240SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LCX240SJX
Logic - Buffers, Drivers, Receivers, Transceivers 74LCX240SJX
BUS DRIVER, LVC/LCX/Z SERIES, 2

BUS DRIVER, LVC/LCX/Z SERIES, 2

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LCX240SJX
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - 336-5514-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details
RF Transceiver ICs - NRF24LE1-F16Q24-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
GPS Antennas - 1248665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details