Rochester Electronics Logic - Logic - Flip Flops - 74LCX162374MEAX 74LCX162374MEAX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 857935-74LCX162374ME AX Series: 74LCX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width) Package: Bulk Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 857935-74LCX162374ME AX Series: 74LCX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width) Package: Bulk Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LCX162374MEAX
857935-74LCX162374MEAX
Logic - Logic - Flip Flops - 74LCX162374MEAX 857935-74LCX162374MEAX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 857935-74LCX162374ME AX Series: 74LCX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width) Package: Bulk Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 857935-74LCX162374MEAX
Series: 74LCX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)
Package: Bulk
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Flip Flops - 74LCX162374MEAX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LCX162374MEAX
Logic - Flip Flops 74LCX162374MEAX
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 857935-74LCX162374MEAX 74LCX162374MEAX
Product Name Logic - Logic - Flip Flops - 74LCX162374MEAX Logic - Flip Flops
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
 - 74LVC1G74DC/C5 - Rochester Electronics
Nexperia B.V.
Specs
Triggering Positive-edge Triggered
Package Type VSSOP; SOP; SSOP
View Details