Rochester Electronics Logic - Logic - Gates and Inverters - 74LCX11SJX 74LCX11SJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 857928-74LCX11SJX Series: 74LCX Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 3 Channel - 14-SOP Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8542.39.0001 Other Part Number: 2156-74LCX11SJX, 2156-74LCX11SJX-FSTR -ND
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 857928-74LCX11SJX Series: 74LCX Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 3 Channel - 14-SOP Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8542.39.0001 Other Part Number: 2156-74LCX11SJX, 2156-74LCX11SJX-FSTR -ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LCX11SJX - 857928-74LCX11SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LCX11SJX
857928-74LCX11SJX
Logic - Logic - Gates and Inverters - 74LCX11SJX 857928-74LCX11SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 857928-74LCX11SJX Series: 74LCX Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 3 Channel - 14-SOP Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8542.39.0001 Other Part Number: 2156-74LCX11SJX, 2156-74LCX11SJX-FSTR -ND

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 857928-74LCX11SJX
Series: 74LCX
Operating Temperature Range: -40°C ~ 85°C
Features: AND Gate IC 3 Channel - 14-SOP
Package: Bulk
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
HTSUS: 8542.39.0001
Other Part Number: 2156-74LCX11SJX, 2156-74LCX11SJX-FSTR-ND

Buy Now Datasheet
Logic - Gates and Inverters - 74LCX11SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LCX11SJX
Logic - Gates and Inverters 74LCX11SJX
IC GATE AND 3CH 3-INP 14SOP

IC GATE AND 3CH 3-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 857928-74LCX11SJX 74LCX11SJX
Product Name Logic - Logic - Gates and Inverters - 74LCX11SJX Logic - Gates and Inverters
Gate Type NOT NOT; AND
Operating Temperature -40 to 85 C (-40 to 185 F)
IC Package Type SOIC; SOP; Other; 14-SOP
Supply Voltage 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1221515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Logic - Gates and Inverters - 74AHCT2G32GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT; OR
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers