Rochester Electronics Logic - Logic - Gates and Inverters - 74HCU04DTR2G 74HCU04DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 908263-74HCU04DTR2G Series: 74HCU Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel - 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HCU04 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-74HCU04DTR2G, 2156-74HCU04DTR2G-ON TR-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 908263-74HCU04DTR2G Series: 74HCU Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel - 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HCU04 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-74HCU04DTR2G, 2156-74HCU04DTR2G-ON TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74HCU04DTR2G - 908263-74HCU04DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HCU04DTR2G
908263-74HCU04DTR2G
Logic - Logic - Gates and Inverters - 74HCU04DTR2G 908263-74HCU04DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 908263-74HCU04DTR2G Series: 74HCU Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel - 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HCU04 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-74HCU04DTR2G, 2156-74HCU04DTR2G-ON TR-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 908263-74HCU04DTR2G
Series: 74HCU
Operating Temperature Range: -55°C ~ 125°C
Features: Inverter IC 6 Channel - 14-TSSOP
Package: Bulk
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HCU04
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-74HCU04DTR2G, 2156-74HCU04DTR2G-ONTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 908263-74HCU04DTR2G
Product Name Logic - Logic - Gates and Inverters - 74HCU04DTR2G
Package Type SSOP; SOP; TSSOP; 14-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1898869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers