Manufacturer: Renesas Electronics America
Win Source Part Number: 857920-74HCT688FPEL-
Series: 74HCT
Operating Temperature Range: -40°C ~ 125°C
Features: Magnitude Comparator Bit Active Low Output A=B
Package: Bulk
Family Name: 74HCT688
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
8-BIT MAGNITUDE COMPARATOR
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 857920-74HCT688FPEL-E | 74HCT688FPEL-E |
| Product Name | Logic - Logic - Comparators - 74HCT688FPEL-E | Logic - Comparators |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |