Rochester Electronics Logic - Signal Switches, Multiplexers, Decoders 74HCT42N,652

Description
IC DECODER 1 X 4:10 16DIP
Datasheet
Description
IC DECODER 1 X 4:10 16DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Signal Switches, Multiplexers, Decoders - 74HCT42N,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74HCT42N,652
Logic - Signal Switches, Multiplexers, Decoders 74HCT42N,652
IC DECODER 1 X 4:10 16DIP

IC DECODER 1 X 4:10 16DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Analog Multiplexers
Product Number 74HCT42N,652
Product Name Logic - Signal Switches, Multiplexers, Decoders
Configuration 1 x 4:10
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC253SJ - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HC4851PW/C4J - Quarktwin Technology Ltd.
Specs
Normal Condition Normally Closed (NC); Normally Open (NO)
Standards and Certifications RoHS
Ron 195 ohms
View Details
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1921646 - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details