Rochester Electronics Logic - Flip Flops 74HCT374PW,112

Description
IC D-TYPE POS TRG SNGL 20TSSOP
Datasheet
Description
IC D-TYPE POS TRG SNGL 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74HCT374PW,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HCT374PW,112
Logic - Flip Flops 74HCT374PW,112
IC D-TYPE POS TRG SNGL 20TSSOP

IC D-TYPE POS TRG SNGL 20TSSOP

Supplier's Site Datasheet
Logic - Flip Flops - 74HCT374PW,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HCT374PW,112
Logic - Flip Flops 74HCT374PW,112
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74HCT374PW,112
Product Name Logic - Flip Flops
fMAX 44 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT377D,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ACT273MTC - Lingto Electronic Limited
Specs
fMAX 189 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details