Rochester Electronics Logic - Flip Flops 74HCT374DB,118

Description
IC D-TYPE POS TRG SNGL 20SSOP
Datasheet
Description
IC D-TYPE POS TRG SNGL 20SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74HCT374DB,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HCT374DB,118
Logic - Flip Flops 74HCT374DB,118
IC D-TYPE POS TRG SNGL 20SSOP

IC D-TYPE POS TRG SNGL 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74HCT374DB,118
Product Name Logic - Flip Flops
fMAX 44 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F175LM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 74HCT175DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ABT574CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details