Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74HCT365D,653

Description
IC BUFF/DVR TRI-ST 6BIT 16SOIC
Datasheet
Description
IC BUFF/DVR TRI-ST 6BIT 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT365D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74HCT365D,653
Logic - Buffers, Drivers, Receivers, Transceivers 74HCT365D,653
IC BUFF/DVR TRI-ST 6BIT 16SOIC

IC BUFF/DVR TRI-ST 6BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74HCT365D,653
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer - AWMF-0197 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Demodulators - SI2183-B60-GM - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Supply Voltage Other; 1.14V ~ 1.3V
Package Type 48-QFN
View Details