Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74HCT244D,653

Description
IC BUFF/DVR TRI-ST DUAL 20SOIC
Datasheet
Description
IC BUFF/DVR TRI-ST DUAL 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT244D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74HCT244D,653
Logic - Buffers, Drivers, Receivers, Transceivers 74HCT244D,653
IC BUFF/DVR TRI-ST DUAL 20SOIC

IC BUFF/DVR TRI-ST DUAL 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74HCT244D,653
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

nRF7001 Wi-Fi 6 Companion IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
Package Type QFN
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Modems - ICs and Modules - SI2434-C-FS-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details