Rochester Electronics Logic - Flip Flops 74HCT174DB,112

Description
IC D-TYPE POS TRG SNGL 16SSOP
Datasheet
Description
IC D-TYPE POS TRG SNGL 16SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74HCT174DB,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HCT174DB,112
Logic - Flip Flops 74HCT174DB,112
IC D-TYPE POS TRG SNGL 16SSOP

IC D-TYPE POS TRG SNGL 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74HCT174DB,112
Product Name Logic - Flip Flops
fMAX 69 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC377SCX - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74ALVCH16374DGG;11-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers