Rochester Electronics Logic - Logic - Gates and Inverters - 74HCT14PW/C4118 74HCT14PW/C4118

Description
Manufacturer: NXP Win Source Part Number: 908252-74HCT14PW/C41 18 Series: 74HCT Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 6 Channel Schmitt Trigger 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HCT14 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 908252-74HCT14PW/C41 18 Series: 74HCT Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 6 Channel Schmitt Trigger 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HCT14 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74HCT14PW/C4118 - 908252-74HCT14PW/C4118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HCT14PW/C4118
908252-74HCT14PW/C4118
Logic - Logic - Gates and Inverters - 74HCT14PW/C4118 908252-74HCT14PW/C4118
Manufacturer: NXP Win Source Part Number: 908252-74HCT14PW/C41 18 Series: 74HCT Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 6 Channel Schmitt Trigger 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HCT14 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 908252-74HCT14PW/C4118
Series: 74HCT
Operating Temperature Range: -40°C ~ 125°C
Features: Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Package: Bulk
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: 74HCT14
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 908252-74HCT14PW/C4118
Product Name Logic - Logic - Gates and Inverters - 74HCT14PW/C4118
Package Type SSOP; SOP; TSSOP; 14-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Instrumentation, Op Amps, Buffer Amps - ALD1721EPAL-ND - DigiKey
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; "8-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Comparators - 1922413P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOIC; SOIC
View Details
Analog - MTLT1006QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details