Rochester Electronics Logic - Flip Flops 74HC74D/S200118

Description
IC FF D-TYPE DUAL 1BIT 14SO
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 14SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74HC74D/S200118 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC74D/S200118
Logic - Flip Flops 74HC74D/S200118
IC FF D-TYPE DUAL 1BIT 14SO

IC FF D-TYPE DUAL 1BIT 14SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74HC74D/S200118
Product Name Logic - Flip Flops
fMAX 82 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT377 Octal Edge-Triggered D-type Flip-Flops With Clock Enable - 5962-9314801QRA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
Flip Flops - 74HC374DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers
Logic - Flip Flops - 74AC109SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details