Rochester Electronics Logic - Flip Flops 74HC74D,652

Description
NEXPERIA 74HC74D - D FLIP-FLOP,
Datasheet
Description
NEXPERIA 74HC74D - D FLIP-FLOP,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74HC74D,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC74D,652
Logic - Flip Flops 74HC74D,652
NEXPERIA 74HC74D - D FLIP-FLOP,

NEXPERIA 74HC74D - D FLIP-FLOP,

Supplier's Site Datasheet
Logic - Flip Flops - 74HC74D,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC74D,652
Logic - Flip Flops 74HC74D,652
IC FF D-TYPE DUAL 1BIT 14SO

IC FF D-TYPE DUAL 1BIT 14SO

Supplier's Site Datasheet
Logic - Flip Flops - 74HC74D,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC74D,652
Logic - Flip Flops 74HC74D,652
NOW NEXPERIA 74HC74D - D FLIP-FL

NOW NEXPERIA 74HC74D - D FLIP-FL

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 74HC74D,652 74HC74D,652
Product Name Logic - Flip Flops Logic - Flip Flops
fMAX 82 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT374SC - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-74LVC1G74DP-Q100/HTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers
Flip Flops - 54174FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details