Rochester Electronics Logic - Flip Flops 74HC74BQ/S400115

Description
IC FF D-TYPE DUAL 1BIT 14DHVQFN
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 14DHVQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74HC74BQ/S400115 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC74BQ/S400115
Logic - Flip Flops 74HC74BQ/S400115
IC FF D-TYPE DUAL 1BIT 14DHVQFN

IC FF D-TYPE DUAL 1BIT 14DHVQFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74HC74BQ/S400115
Product Name Logic - Flip Flops
fMAX 82 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 54FCT574ATLB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9686401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
Dual D-type flip-flop with set and reset; positive-edge trigger - 74AHCT74BZZ - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
2 suppliers