Rochester Electronics Logic - Logic - Gates and Inverters - 74HC7266D/S410118 74HC7266D/S410118

Description
Manufacturer: NXP Win Source Part Number: 908245-74HC7266D/S41 0118 Series: 74HC Operating Temperature Range: -40°C ~ 125°C Features: XNOR (Exclusive NOR) IC 4 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HC7266 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 908245-74HC7266D/S41 0118 Series: 74HC Operating Temperature Range: -40°C ~ 125°C Features: XNOR (Exclusive NOR) IC 4 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HC7266 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74HC7266D/S410118 - 908245-74HC7266D/S410118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC7266D/S410118
908245-74HC7266D/S410118
Logic - Logic - Gates and Inverters - 74HC7266D/S410118 908245-74HC7266D/S410118
Manufacturer: NXP Win Source Part Number: 908245-74HC7266D/S41 0118 Series: 74HC Operating Temperature Range: -40°C ~ 125°C Features: XNOR (Exclusive NOR) IC 4 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HC7266 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 908245-74HC7266D/S410118
Series: 74HC
Operating Temperature Range: -40°C ~ 125°C
Features: XNOR (Exclusive NOR) IC 4 Channel - 14-SO
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: 74HC7266
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - 74HC7266D/S410118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC7266D/S410118
Logic - Gates and Inverters 74HC7266D/S410118
IC GATE XNOR 4CH 2-INP 14SO

IC GATE XNOR 4CH 2-INP 14SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 908245-74HC7266D/S410118 74HC7266D/S410118
Product Name Logic - Logic - Gates and Inverters - 74HC7266D/S410118 Logic - Gates and Inverters
Gate Type NOT NOT; NOR; XNOR
Operating Temperature -40 to 125 C (-40 to 257 F)
IC Package Type SOIC; Other; 14-SO
Supply Voltage 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512822P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input OR gate - 74AHCT1G32GV-Q100, - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details