Rochester Electronics Logic - Flip Flops 74HC574DB,112

Description
IC D-TYPE POS TRG SNGL 20SSOP
Datasheet
Description
IC D-TYPE POS TRG SNGL 20SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74HC574DB,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC574DB,112
Logic - Flip Flops 74HC574DB,112
IC D-TYPE POS TRG SNGL 20SSOP

IC D-TYPE POS TRG SNGL 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74HC574DB,112
Product Name Logic - Flip Flops
fMAX 133 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - 5962-9757601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Octal D-type flip-flop; positive edge-trigger; 3-state - 74ALVC574BQ,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers
Logic - Flip Flops - 74AC11074D - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details