74HC564P-E -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
74HC564P-E
Description
IC FF D-TYPE SNGL 8BIT
-
Lingto Electronic Limited
Datasheet
Description
IC FF D-TYPE SNGL 8BIT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
74HC564P-E |
|
Product Name
|
Logic - Flip Flops |
|
fMAX
|
137 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
2V ~ 6V
View Details
5 suppliers
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Propagation Delay
9.2 ns
View Details
Low-level Output Current (Sink)
48 mA
High-level Output Current (Source)
15 mA
View Details